The MAX6734 is a triple-voltage microprocessor supervisor that monitors two fixed supply voltages and one adjustable input voltage down to 0.63V, with a reset timeout period of 210ms. It features an open-drain active-low reset output, a manual reset input, and an independent open-drain watchdog output with a 35s startup delay and a 1.12s normal timeout. Operating from 0.8V to 5.5V, it draws a typical supply current of 14µA at 3.6V and is fully specified over the -40°C to +85°C temperature range. The device is housed in an 8-pin SOT23-8 package.
IC SUPERVISOR MPU Product overview: MAX6734KAZWD3 from Analog Devices Inc./Maxim Integrated is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX6734KAZWD3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 691-MAX6734KAZWD3 |
| Product Name | Embedded Microprocessor MPU |
| Package Type | Other; Bulk |