The MAX6355 is a dual-voltage microprocessor supervisory circuit that monitors two power-supply voltages and asserts a reset output when either falls below its preset threshold. It features an active-low, push-pull reset output referenced to VCC1, a debounced manual-reset input, and a precision factory-set threshold of 3.08V for VCC1 and 2.32V for VCC2. The device operates over -40°C to +85°C, draws 20μA supply current, and maintains valid reset signals as long as either supply exceeds 1.0V. It is packaged in a 6-pin SOT23 and includes a 100ms minimum power-on-reset pulse width. The +T suffix indicates a lead-free package.
Supervisory Circuits Dual/Triple-Voltage P Supervisory Circuits Product overview: MAX6355TZUT+T from Analog Devices / Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX6355TZUT+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX6355TZUT+T |
| Product Name | Dual Voltage Supervisor IC |
| Type | Reel |