The MAX6348XR40-T is a 3-pin microprocessor supervisory circuit in an SC70-3 package that monitors power supply voltage and asserts an active-low, open-drain reset signal when VCC falls below a preset threshold, holding it high for at least 100ms after VCC rises above the threshold. It operates with supply voltages from 1.2V to 5.5V and draws a maximum supply current of 1µA at VCC = 3.2V, making it suitable for battery-powered applications. The reset threshold is factory-trimmed to 4.38V with a 1% tolerance. The device is fully specified for operation from -40°C to +85°C and includes transient immunity and no external components. It is pin-compatible with MAX803/MAX809/MAX810
IC SUPERVISOR 1 CHANNEL SC70-3 Product overview: MAX6348XR40-T from Analog Devices Inc./Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX6348XR40-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX6348XR40-T |
| Product Name | Voltage Supervisor IC |
| Number of Supplies | 1 |