The MAX6316-MAX6322 series are 5-pin SOT23 microprocessor supervisory circuits that monitor power supplies and ensure reliable system startup by providing reset, watchdog, and manual reset functions. These devices operate over a supply voltage range of 1.0V to 5.5V and offer 26 factory-trimmed reset threshold voltages from 2.5V to 5V in 100mV increments. Four reset timeout periods are available: 1ms, 20ms, 140ms, or 1.12s minimum. Four watchdog timeout options include 6.3ms, 102ms, 1.6s, or 25.6s. The MAX6316L variant features an active-low push/pull reset output. The devices are guaranteed to produce a valid reset down to VCC = 1V, are immune to short negative transients, require no external components, and are AEC-Q100 qualified. The operating temperature range is -40°C to +125°C.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5 Product overview: MAX6316LUK45BX+ from Analog Devices / Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX6316LUK45BX+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX6316LUK45BX+ |
| Product Name | SOT23 Voltage Supervisor IC |
| Number of Supplies | 1 |