The LTC694IS8-3.3 is an 8-lead plastic SO package microprocessor supervisory circuit designed for 3.3V systems, providing power-on reset, battery backup, RAM write protection, power-fail warning, and watchdog timing. It monitors the supply voltage with a precision 2.90V threshold and guarantees a reset output logic low down to 1V. Typical supply current is 200µA, with maximum standby current of 1µA. The device operates over a -40°C to 85°C temperature range and includes thermal limiting. Reset delay is 200ms, and it features fast 30ns RAM chip enable gating.
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: LTC694IS8-3.3#PBF from Analog Devices Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LTC694IS8-3.3#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-LTC694IS8-3.3#PBF |
| Product Name | Voltage Supervisor IC |
| Number of Supplies | 1 |
| Type | Tube |
| Pins | 8 |
| IQ | 600 µA |