The LTC692IS8#TRPBF is a microprocessor supervisory circuit designed for power supply monitoring, battery backup, and RAM write protection in embedded systems. It is packaged in an 8-lead plastic SOIC and operates over a temperature range of -40°C to 85°C. The device includes a 4.40V precision voltage monitor, a 200ms reset time delay, and automatic battery switchover using an integrated PMOS switch. It provides reset assertion down to 1V supply voltage, a watchdog timer, and power-fail warning with user-definable threshold. Supply current is 1.5mA maximum under normal operation and 1μA maximum in standby mode. The part is a direct upgrade for MAX690 family devices and includes a charge-pumped NMOS switch for low-dropout CMOS RAM powering.
IC SUPERVISOR 1 CHANNEL 8SOIC Product overview: LTC692IS8#TRPBF from Analog Devices Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LTC692IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-LTC692IS8#TRPBF |
| Product Name | Voltage Supervisor IC |
| Number of Supplies | 1 |
| Type | Tape & Reel (TR) |
| Pins | 8 |
| IQ | 600 µA |