The DS1818 is a 3.3V EconoReset IC that monitors power supply voltage and generates an active-low reset signal when the supply falls outside tolerance. It includes a pushbutton input for manual reset and holds reset active for approximately 150 ms after power-up or button release. The device operates from -40°C to +85°C and draws a maximum quiescent current of 35 µA. It is available in SOT-23 and TO-92 packages, with a fixed 3.3V reset threshold and 5%, 10%, or 20% tolerance variants. The reset output is an open-drain configuration with an internal 5.5 kΩ pullup resistor.
Supervisory Circuits 3.3V EconoReset with Pushbutton Product overview: DS1818R-10+T&R from Analog Devices / Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-DS1818R-10+T&R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-DS1818R-10+T&R |
| Product Name | 3.3V Voltage Supervisor IC |
| Type | Reel |