The ADM823 is a supervisory circuit that monitors power supply voltage and provides reset, watchdog timer, and manual reset functions for microprocessor systems. It is available in a 5-lead SC70 package and typically consumes 5 µA. The device includes a fixed 140 ms minimum reset timeout and a 1.6 second watchdog timeout. The ADM823LYKSZ-R7 variant has a reset threshold of 2.19 V and is specified for operation over the automotive temperature range of -40°C to +125°C.
IC SUPERVISOR 1 CHANNEL SC70-5 Product overview: ADM823LYKSZ-R7 from Analog Devices Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ADM823LYKSZ-R7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-ADM823LYKSZ-R7 |
| Product Name | Voltage Supervisor IC |
| Number of Supplies | 1 |
| Type | Tape & Reel (TR) |
| Pins | 5 |
| IQ | 24 µA |