ERSAELECTRONICS PTE. LTD. 18V 7MHZ SOIC Operational Amplifier IC 687-SSM2143SZ

Description
SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 7MHZ 8SOIC Product overview: SSM2143SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 7MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 7MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2143SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 7MHZ 8SOIC Product overview: SSM2143SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 7MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 7MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2143SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 7MHZ SOIC Operational Amplifier IC - 687-SSM2143SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 7MHZ SOIC Operational Amplifier IC
687-SSM2143SZ
18V 7MHZ SOIC Operational Amplifier IC 687-SSM2143SZ
SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 7MHZ 8SOIC Product overview: SSM2143SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 7MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 7MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2143SZ can be used for catalog matching and distributor lookup.

SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 7MHZ 8SOIC Product overview: SSM2143SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 7MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 7MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2143SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-SSM2143SZ
Product Name 18V 7MHZ SOIC Operational Amplifier IC
Slew Rate 10 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details