ERSAELECTRONICS PTE. LTD. 18V 3MHZ SOIC Operational Amplifier IC 687-SSM2141SZ

Description
SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 3MHZ 8SOIC Product overview: SSM2141SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 3MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 3MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 3MHZ 8SOIC Product overview: SSM2141SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 3MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 3MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141SZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 3MHZ SOIC Operational Amplifier IC - 687-SSM2141SZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 3MHZ SOIC Operational Amplifier IC
687-SSM2141SZ
18V 3MHZ SOIC Operational Amplifier IC 687-SSM2141SZ
SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 3MHZ 8SOIC Product overview: SSM2141SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 3MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 3MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141SZ can be used for catalog matching and distributor lookup.

SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin SOIC N Tube / IC OPAMP AUDIO 3MHZ 8SOIC Product overview: SSM2141SZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 3MHZ, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 3MHZ, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141SZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-SSM2141SZ
Product Name 18V 3MHZ SOIC Operational Amplifier IC
Slew Rate 9.5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

12MA Operational Amplifier IC - 687-AD626AN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.2200 V/µs
Bandwidth 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Operational Amplifier IC - 687-5962-8853901EA - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details