ERSAELECTRONICS PTE. LTD. 3MHZ 18V Operational Amplifier IC 687-SSM2141PZ

Description
IC OPAMP AUDIO 3MHZ 8DIP / SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin PDIP N Tube Product overview: SSM2141PZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141PZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP AUDIO 3MHZ 8DIP / SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin PDIP N Tube Product overview: SSM2141PZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141PZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MHZ 18V Operational Amplifier IC - 687-SSM2141PZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3MHZ 18V Operational Amplifier IC
687-SSM2141PZ
3MHZ 18V Operational Amplifier IC 687-SSM2141PZ
IC OPAMP AUDIO 3MHZ 8DIP / SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin PDIP N Tube Product overview: SSM2141PZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141PZ can be used for catalog matching and distributor lookup.

IC OPAMP AUDIO 3MHZ 8DIP / SP Amp DIFF Line Receiver Amp Single ±18V 8-Pin PDIP N Tube Product overview: SSM2141PZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHZ, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-SSM2141PZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-SSM2141PZ
Product Name 3MHZ 18V Operational Amplifier IC
Bandwidth 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Operational Amplifier IC - 687-AD611KQ - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 13 V/µs
Bandwidth 2 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details