ERSAELECTRONICS PTE. LTD. 18V 36V Operational Amplifier IC 687-RH6200MW

Description
Op Amp Single High Speed Amplifier ±18V/36V 10-Pin CFPAK Tube Product overview: RH6200MW from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RH6200MW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Single High Speed Amplifier ±18V/36V 10-Pin CFPAK Tube Product overview: RH6200MW from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RH6200MW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18V 36V Operational Amplifier IC - 687-RH6200MW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 36V Operational Amplifier IC
687-RH6200MW
18V 36V Operational Amplifier IC 687-RH6200MW
Op Amp Single High Speed Amplifier ±18V/36V 10-Pin CFPAK Tube Product overview: RH6200MW from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RH6200MW can be used for catalog matching and distributor lookup.

Op Amp Single High Speed Amplifier ±18V/36V 10-Pin CFPAK Tube Product overview: RH6200MW from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-RH6200MW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-RH6200MW
Product Name 18V 36V Operational Amplifier IC
Number of Pins 10
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Operating Temperature -40 C (-40 F)
View Details
Dual 18V 900KHZ Operational Amplifier IC - 687-AD708JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.9000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details