ERSAELECTRONICS PTE. LTD. 15 MHz Operational Amplifier IC 687-OP462DRU

Description
15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP462DRU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP462DRU can be used for catalog matching and distributor lookup.
Request a Quote
Description
15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP462DRU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP462DRU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 MHz Operational Amplifier IC - 687-OP462DRU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 MHz Operational Amplifier IC
687-OP462DRU
15 MHz Operational Amplifier IC 687-OP462DRU
15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP462DRU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP462DRU can be used for catalog matching and distributor lookup.

15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP462DRU from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP462DRU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP462DRU
Product Name 15 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD204KY - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0050 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 145 MHz
View Details
Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.6000 MHz
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 90 MHz
Operating Temperature -40 C (-40 F)
View Details