ERSAELECTRONICS PTE. LTD. 20V Operational Amplifier IC 687-OP42AJ

Description
Op Amp Single High Speed Amplifier ±20V 8-Pin TO-99 Tube / High Speed Fast Settling Precision Operational Amplifier Product overview: OP42AJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Single High Speed Amplifier ±20V 8-Pin TO-99 Tube / High Speed Fast Settling Precision Operational Amplifier Product overview: OP42AJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20V Operational Amplifier IC - 687-OP42AJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V Operational Amplifier IC
687-OP42AJ
20V Operational Amplifier IC 687-OP42AJ
Op Amp Single High Speed Amplifier ±20V 8-Pin TO-99 Tube / High Speed Fast Settling Precision Operational Amplifier Product overview: OP42AJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ can be used for catalog matching and distributor lookup.

Op Amp Single High Speed Amplifier ±20V 8-Pin TO-99 Tube / High Speed Fast Settling Precision Operational Amplifier Product overview: OP42AJ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP42AJ
Product Name 20V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 1 MHz
View Details
Operational Amplifier IC - 687-AD526SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 24 V/µs
Bandwidth 0.3500 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details