ERSAELECTRONICS PTE. LTD. 20V Operational Amplifier IC 687-OP42AJ/883

Description
Op Amp Single High Speed Amplifier ±20V 8-Pin CAN Product overview: OP42AJ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ/883 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp Single High Speed Amplifier ±20V 8-Pin CAN Product overview: OP42AJ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ/883 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20V Operational Amplifier IC - 687-OP42AJ/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V Operational Amplifier IC
687-OP42AJ/883
20V Operational Amplifier IC 687-OP42AJ/883
Op Amp Single High Speed Amplifier ±20V 8-Pin CAN Product overview: OP42AJ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ/883 can be used for catalog matching and distributor lookup.

Op Amp Single High Speed Amplifier ±20V 8-Pin CAN Product overview: OP42AJ/883 from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP42AJ/883 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP42AJ/883
Product Name 20V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
1MHZ Operational Amplifier IC - 687-AD648JN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.8 V/µs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube/Rail
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Operating Temperature -55 C (-67 F)
Package Type Tube
View Details