The OP400HSZ is a quad operational amplifier in a 16-lead SOIC_W package, designed for precision applications requiring low offset voltage, low power consumption, and stability with capacitive loads. It operates over a temperature range of -40°C to +85°C. Each amplifier draws less than 725 μA of supply current and features an input offset voltage of up to 300 μV, an open-loop gain of at least 3000 V/mV, and a slew rate of 0.1 V/μs. The device has a gain bandwidth product of 500 kHz and is stable with capacitive loads up to 10 nF. Input bias current is specified at maximum 7.0 nA, and input voltage noise density is 11 nV/√Hz at 1 kHz. The package conforms to JEDEC standard MS-013-AA with dimensions of 10.50 mm x 7.60 mm.
IC OPAMP GP 4 CIRCUIT 16SOIC Product overview: OP400HSZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP400HSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-OP400HSZ |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 3 volts |
| Quiescent Current (IQ) | 2900 to ? microamps |
| Slew Rate | 0.1500 V/µs |