ERSAELECTRONICS PTE. LTD. Low-Power Quad 20V Operational Amplifier IC 687-OP400EY

Description
Op Amp Quad Low Power Amplifier ±20V 14-Pin CDIP Tube Product overview: OP400EY from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP400EY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Quad Low Power Amplifier ±20V 14-Pin CDIP Tube Product overview: OP400EY from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP400EY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Quad 20V Operational Amplifier IC - 687-OP400EY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Quad 20V Operational Amplifier IC
687-OP400EY
Low-Power Quad 20V Operational Amplifier IC 687-OP400EY
Op Amp Quad Low Power Amplifier ±20V 14-Pin CDIP Tube Product overview: OP400EY from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP400EY can be used for catalog matching and distributor lookup.

Op Amp Quad Low Power Amplifier ±20V 14-Pin CDIP Tube Product overview: OP400EY from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 20V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP400EY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP400EY
Product Name Low-Power Quad 20V Operational Amplifier IC
Quiescent Current (IQ) 2900 to ? microamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details
Specs
Standards RoHS
Quiescent Current (IQ) 200 to ? microamps
Slew Rate 1.8 V/µs
View Details
Dual 40MA Operational Amplifier IC - 687-AD604AN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-AD526SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 24 V/µs
Bandwidth 0.3500 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details