The OP296 is a dual operational amplifier featuring rail-to-rail input and output swing, micropower operation with a supply current of 60 µA per amplifier at 5 V, and operation from 3 V to 12 V. It has a gain bandwidth product of 450 kHz, a slew rate of 0.3 V/µs, and voltage noise density of 26 nV/√Hz at 1 kHz. The device is specified over the industrial temperature range of -40°C to +125°C and is offered in an 8-lead TSSOP package. The H-grade variant has a maximum input offset voltage of 1.2 mV over 0°C to 125°C and an offset voltage drift of 2 µV/°C. It supports capacitive loads up to 200 pF without oscillation and exhibits no phase reversal.
IC OPAMP GP R-R 450KHZ LP 8TSSOP Product overview: OP296HRU-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 450KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP296HRU-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-OP296HRU-REEL |
| Product Name | 450KHZ Operational Amplifier IC |
| Slew Rate | 0.3000 V/µs |