ERSAELECTRONICS PTE. LTD. Dual 9 MHz Operational Amplifier IC 687-OP285GP

Description
Dual 9 MHz Precision Operational Amplifier Product overview: OP285GP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP285GP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual 9 MHz Precision Operational Amplifier Product overview: OP285GP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP285GP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 9 MHz Operational Amplifier IC - 687-OP285GP - ERSAELECTRONICS PTE. LTD.
Singapore
Dual 9 MHz Operational Amplifier IC
687-OP285GP
Dual 9 MHz Operational Amplifier IC 687-OP285GP
Dual 9 MHz Precision Operational Amplifier Product overview: OP285GP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP285GP can be used for catalog matching and distributor lookup.

Dual 9 MHz Precision Operational Amplifier Product overview: OP285GP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP285GP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP285GP
Product Name Dual 9 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 90 MHz
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 10 V/µs
Bandwidth 2 MHz
Operating Temperature 0 C (32 F)
View Details