ERSAELECTRONICS PTE. LTD. 5 MHz Operational Amplifier IC 687-OP283GS

Description
5 MHz Single-Supply Operational Amplifiers Product overview: OP283GS from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP283GS can be used for catalog matching and distributor lookup.
Request a Quote
Description
5 MHz Single-Supply Operational Amplifiers Product overview: OP283GS from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP283GS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz Operational Amplifier IC - 687-OP283GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 MHz Operational Amplifier IC
687-OP283GS
5 MHz Operational Amplifier IC 687-OP283GS
5 MHz Single-Supply Operational Amplifiers Product overview: OP283GS from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP283GS can be used for catalog matching and distributor lookup.

5 MHz Single-Supply Operational Amplifiers Product overview: OP283GS from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP283GS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP283GS
Product Name 5 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 0.3000 V/µs
Bandwidth 0.6000 MHz
View Details
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Slew Rate 350 V/µs
Bandwidth 28 MHz
View Details
10MHZ Operational Amplifier IC - 687-5962-8851302HA - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 52 V/µs
Bandwidth 10 MHz
View Details