ERSAELECTRONICS PTE. LTD. Dual 15V 30V Operational Amplifier IC 687-OP20GZ

Description
Micropower Operational Amplifier Single or Dual Supply / Op Amp Single Micropower Amplifier ±15V/30V 8-Pin CDIP Product overview: OP20GZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP20GZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Micropower Operational Amplifier Single or Dual Supply / Op Amp Single Micropower Amplifier ±15V/30V 8-Pin CDIP Product overview: OP20GZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP20GZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 15V 30V Operational Amplifier IC - 687-OP20GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15V 30V Operational Amplifier IC
687-OP20GZ
Dual 15V 30V Operational Amplifier IC 687-OP20GZ
Micropower Operational Amplifier Single or Dual Supply / Op Amp Single Micropower Amplifier ±15V/30V 8-Pin CDIP Product overview: OP20GZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP20GZ can be used for catalog matching and distributor lookup.

Micropower Operational Amplifier Single or Dual Supply / Op Amp Single Micropower Amplifier ±15V/30V 8-Pin CDIP Product overview: OP20GZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP20GZ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP20GZ
Product Name Dual 15V 30V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Bulk
View Details
Operational Amplifier IC - 687-AD624BD - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 5 V/µs
Bandwidth 25 MHz
Operating Temperature -25 C (-13 F)
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details