Op Amp Single Gp R-r I/o 12V 5-PIN SOT-23 T/r Product overview: OP179GRT-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP179GRT-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-OP179GRT-REEL |
| Product Name | 12V SOT-23 Operational Amplifier IC |
| Supply Voltage (VS) | 4.5 to 12 volts |
| Slew Rate | 3 V/µs |
| Bandwidth | 5 MHz |