ERSAELECTRONICS PTE. LTD. 15 MHz Operational Amplifier IC 687-OP162GS-REEL

Description
15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP162GS-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP162GS-REEL can be used for catalog matching and distributor lookup.
Request a Quote
Description
15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP162GS-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP162GS-REEL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 MHz Operational Amplifier IC - 687-OP162GS-REEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 MHz Operational Amplifier IC
687-OP162GS-REEL
15 MHz Operational Amplifier IC 687-OP162GS-REEL
15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP162GS-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP162GS-REEL can be used for catalog matching and distributor lookup.

15 MHz Rail-to-Rail Operational Amplifiers Product overview: OP162GS-REEL from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP162GS-REEL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP162GS-REEL
Product Name 15 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD526ADZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Slew Rate 24 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.5 volts
Slew Rate 2.1 V/µs
View Details
Specs
Slew Rate 20 V/µs
Bandwidth 4 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Bandwidth 50 MHz
View Details