ERSAELECTRONICS PTE. LTD. Operational Amplifier IC 687-OP15GH

Description
IC OPAMP JFET 1 CIRCUIT TO5 Product overview: OP15GH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP JFET 1 CIRCUIT TO5 Product overview: OP15GH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-OP15GH
Operational Amplifier IC 687-OP15GH
IC OPAMP JFET 1 CIRCUIT TO5 Product overview: OP15GH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GH can be used for catalog matching and distributor lookup.

IC OPAMP JFET 1 CIRCUIT TO5 Product overview: OP15GH from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP15GH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP15GH
Product Name Operational Amplifier IC
Slew Rate 9 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD684JQ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 10.8 to 13.2 volts
Bandwidth 4 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.7 volts
Slew Rate 0.3000 V/µs
View Details
Specs
Standards RoHS
Slew Rate 2500 V/µs
Bandwidth 140 MHz
View Details
1MHZ Operational Amplifier IC - 687-AD549JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3 V/µs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details