ERSAELECTRONICS PTE. LTD. Quad Operational Amplifier IC 687-OP11EP

Description
IC OPAMP GP QUAD LN 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP Product overview: OP11EP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP11EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP QUAD LN 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP Product overview: OP11EP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP11EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Operational Amplifier IC - 687-OP11EP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Operational Amplifier IC
687-OP11EP
Quad Operational Amplifier IC 687-OP11EP
IC OPAMP GP QUAD LN 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP Product overview: OP11EP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP11EP can be used for catalog matching and distributor lookup.

IC OPAMP GP QUAD LN 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP Product overview: OP11EP from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OP11EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-OP11EP
Product Name Quad Operational Amplifier IC
Slew Rate 1 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-AD624CDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Operational Amplifier IC - 687-AD684JQ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 10.8 to 13.2 volts
Bandwidth 4 MHz
View Details
25MA Operational Amplifier IC - 687-AD627AN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.0600 V/µs
Bandwidth 0.0800 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature 0 C (32 F)
Package Type Bulk
View Details