The NJU7043V is a dual CMOS operational amplifier with rail-to-rail input and output, designed for low-voltage operation from 1.8V to 5.5V. It delivers a typical output current of 40mA at Vo=0V and consumes 300μA per amplifier. The device features a 1pA typical input bias current, 10mV maximum input offset voltage, and ground sensing capability. It is housed in an SSOP8 package. The operating temperature range is -40°C to +85°C, and it meets JEDEC MO-187-DA thin-type standards.
IC CMOS 2 CIRCUIT 8SSOP Product overview: NJU7043V-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7043V-TE1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-NJU7043V-TE1 |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 1.8 volts |
| Slew Rate | 0.7000 V/µs |