ERSAELECTRONICS PTE. LTD. Dual 5.5V Operational Amplifier IC 687-NJU7043M

Description
Op Amp Dual High Output Current Amplifier R-R I/O 5.5V 8-Pin DMP Product overview: NJU7043M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7043M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual High Output Current Amplifier R-R I/O 5.5V 8-Pin DMP Product overview: NJU7043M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7043M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 5.5V Operational Amplifier IC - 687-NJU7043M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5.5V Operational Amplifier IC
687-NJU7043M
Dual 5.5V Operational Amplifier IC 687-NJU7043M
Op Amp Dual High Output Current Amplifier R-R I/O 5.5V 8-Pin DMP Product overview: NJU7043M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7043M can be used for catalog matching and distributor lookup.

Op Amp Dual High Output Current Amplifier R-R I/O 5.5V 8-Pin DMP Product overview: NJU7043M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJU7043M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJU7043M
Product Name Dual 5.5V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 1.8 volts
Quiescent Current (IQ) 1000 to ? microamps
Bandwidth 0.8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 9 volts
Quiescent Current (IQ) 3400 to ? microamps
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details
Operational Amplifier IC - 687-AD606JR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
Package Type Tape & Reel (TR)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details