ERSAELECTRONICS PTE. LTD. Dual 18V Operational Amplifier IC 687-NJM4558M-TE1

Description
Op Amp Dual High Gain Amplifier ±18V 8-Pin DMP T/R Product overview: NJM4558M-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4558M-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual High Gain Amplifier ±18V 8-Pin DMP T/R Product overview: NJM4558M-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4558M-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 18V Operational Amplifier IC - 687-NJM4558M-TE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V Operational Amplifier IC
687-NJM4558M-TE1
Dual 18V Operational Amplifier IC 687-NJM4558M-TE1
Op Amp Dual High Gain Amplifier ±18V 8-Pin DMP T/R Product overview: NJM4558M-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4558M-TE1 can be used for catalog matching and distributor lookup.

Op Amp Dual High Gain Amplifier ±18V 8-Pin DMP T/R Product overview: NJM4558M-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM4558M-TE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM4558M-TE1
Product Name Dual 18V Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1MHZ SOIC Operational Amplifier IC - 687-AD548JR - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Standards RoHS
Quiescent Current (IQ) 5500 to ? microamps
Slew Rate 0.3000 V/µs
View Details
Operational Amplifier IC - 687-AD202JN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0020 MHz
Operating Temperature -40 C (-40 F)
View Details