ERSAELECTRONICS PTE. LTD. Dual 7.5V 15V Operational Amplifier IC 687-NJM3414AM

Description
Op Amp Dual GP ±7.5V/15V 8-Pin DMP Product overview: NJM3414AM from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3414AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual GP ±7.5V/15V 8-Pin DMP Product overview: NJM3414AM from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3414AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 7.5V 15V Operational Amplifier IC - 687-NJM3414AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 7.5V 15V Operational Amplifier IC
687-NJM3414AM
Dual 7.5V 15V Operational Amplifier IC 687-NJM3414AM
Op Amp Dual GP ±7.5V/15V 8-Pin DMP Product overview: NJM3414AM from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3414AM can be used for catalog matching and distributor lookup.

Op Amp Dual GP ±7.5V/15V 8-Pin DMP Product overview: NJM3414AM from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7.5V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7.5V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3414AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM3414AM
Product Name Dual 7.5V 15V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3 volts
Quiescent Current (IQ) 5000 to ? microamps
Bandwidth 1.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1MHZ Operational Amplifier IC - 687-AD549LH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Operating Temperature 0 C (32 F)
Package Type Bulk
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details