ERSAELECTRONICS PTE. LTD. Quad 18V 36V Operational Amplifier IC 687-NJM3403AM-TE1

Description
Op Amp Quad GP ±18V/36V 14-Pin DMP T/R Product overview: NJM3403AM-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3403AM-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Quad GP ±18V/36V 14-Pin DMP T/R Product overview: NJM3403AM-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3403AM-TE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 18V 36V Operational Amplifier IC - 687-NJM3403AM-TE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 18V 36V Operational Amplifier IC
687-NJM3403AM-TE1
Quad 18V 36V Operational Amplifier IC 687-NJM3403AM-TE1
Op Amp Quad GP ±18V/36V 14-Pin DMP T/R Product overview: NJM3403AM-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3403AM-TE1 can be used for catalog matching and distributor lookup.

Op Amp Quad GP ±18V/36V 14-Pin DMP T/R Product overview: NJM3403AM-TE1 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM3403AM-TE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM3403AM-TE1
Product Name Quad 18V 36V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 4 volts
Bandwidth 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
500KHZ Operational Amplifier IC - 687-AD629BN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2.1 V/µs
Bandwidth 0.5000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 C (-40 F)
View Details
Operational Amplifier IC - 687-AD210BN - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 1 V/µs
Bandwidth 0.0200 MHz
View Details