Op Amp Quad GP ±15V/30V 14-Pin PDIP Product overview: NJM2902N from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2902N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-NJM2902N |
| Product Name | Quad 15V 30V Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 3 volts |
| Bandwidth | 0.5000 MHz |