ERSAELECTRONICS PTE. LTD. Dual 14V Operational Amplifier IC 687-NJM2746M

Description
Op Amp Dual GP 14V 8-Pin DMP Product overview: NJM2746M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 14V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2746M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual GP 14V 8-Pin DMP Product overview: NJM2746M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 14V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2746M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 14V Operational Amplifier IC - 687-NJM2746M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 14V Operational Amplifier IC
687-NJM2746M
Dual 14V Operational Amplifier IC 687-NJM2746M
Op Amp Dual GP 14V 8-Pin DMP Product overview: NJM2746M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 14V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2746M can be used for catalog matching and distributor lookup.

Op Amp Dual GP 14V 8-Pin DMP Product overview: NJM2746M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 14V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2746M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM2746M
Product Name Dual 14V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 14 volts
Quiescent Current (IQ) 5500 to ? microamps
Bandwidth 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 4.5 volts
Quiescent Current (IQ) 3400 to ? microamps
View Details
Specs
Standards RoHS
Slew Rate 3 V/µs
Bandwidth 1.5 MHz
View Details
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details