ERSAELECTRONICS PTE. LTD. Dual 16V 32V Operational Amplifier IC 687-NJM2742M

Description
Op Amp Dual High Speed Amplifier ±16V/32V 8-Pin DMP Product overview: NJM2742M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2742M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual High Speed Amplifier ±16V/32V 8-Pin DMP Product overview: NJM2742M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2742M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 16V 32V Operational Amplifier IC - 687-NJM2742M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 16V 32V Operational Amplifier IC
687-NJM2742M
Dual 16V 32V Operational Amplifier IC 687-NJM2742M
Op Amp Dual High Speed Amplifier ±16V/32V 8-Pin DMP Product overview: NJM2742M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2742M can be used for catalog matching and distributor lookup.

Op Amp Dual High Speed Amplifier ±16V/32V 8-Pin DMP Product overview: NJM2742M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2742M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM2742M
Product Name Dual 16V 32V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 3 volts
Bandwidth 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.2 volts
Slew Rate 0.0600 V/µs
View Details
Operational Amplifier IC - 687-AD624SD/883B - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details