The NJM2122M is a dual operational amplifier in a DMP8 package, designed for low-noise applications such as microphone amplification in portable digital audio devices. It operates from ±2.0V to ±7.0V, features an ultra-low input noise voltage of 1.5nV/√Hz at 1kHz, and has a typical saturation output voltage of 0.3V. The device uses bipolar technology and supports a gain bandwidth product of 12MHz with a slew rate of 2.4V/µs. Channel separation is 90dB at 1kHz, and total harmonic distortion is 0.003% at 1Vrms. The operating temperature range is from -20°C to +75°C, and power dissipation is limited to 300mW for the DMP8 package. The voltage follower circuit is not recommended for use.
IC OPAMP GP 2 CIRCUIT 8DMP Product overview: NJM2122M from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2122M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-NJM2122M |
| Product Name | Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 4 volts |
| Slew Rate | 2.4 V/µs |