ERSAELECTRONICS PTE. LTD. Dual 7V 14V SSOP Operational Amplifier IC 687-NJM2115V

Description
Op Amp Dual GP ±7V/14V 8-Pin SSOP Product overview: NJM2115V from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7V, 14V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7V, 14V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2115V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Dual GP ±7V/14V 8-Pin SSOP Product overview: NJM2115V from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7V, 14V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7V, 14V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2115V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 7V 14V SSOP Operational Amplifier IC - 687-NJM2115V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 7V 14V SSOP Operational Amplifier IC
687-NJM2115V
Dual 7V 14V SSOP Operational Amplifier IC 687-NJM2115V
Op Amp Dual GP ±7V/14V 8-Pin SSOP Product overview: NJM2115V from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7V, 14V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7V, 14V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2115V can be used for catalog matching and distributor lookup.

Op Amp Dual GP ±7V/14V 8-Pin SSOP Product overview: NJM2115V from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7V, 14V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 7V, 14V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2115V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM2115V
Product Name Dual 7V 14V SSOP Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.1500 V/µs
Operating Temperature -40 C (-40 F)
Package Type Bulk
View Details
1MHZ Operational Amplifier IC - 687-AD622AN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details