ERSAELECTRONICS PTE. LTD. Quad 18V SSOP Operational Amplifier IC 687-NJM2060V(TE1)

Description
Op Amp Quad GP ±18V 14-Pin SSOP T/R Product overview: NJM2060V(TE1) from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2060V(TE1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Quad GP ±18V 14-Pin SSOP T/R Product overview: NJM2060V(TE1) from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2060V(TE1) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 18V SSOP Operational Amplifier IC - 687-NJM2060V(TE1) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 18V SSOP Operational Amplifier IC
687-NJM2060V(TE1)
Quad 18V SSOP Operational Amplifier IC 687-NJM2060V(TE1)
Op Amp Quad GP ±18V 14-Pin SSOP T/R Product overview: NJM2060V(TE1) from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2060V(TE1) can be used for catalog matching and distributor lookup.

Op Amp Quad GP ±18V 14-Pin SSOP T/R Product overview: NJM2060V(TE1) from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM2060V(TE1) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM2060V(TE1)
Product Name Quad 18V SSOP Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.3MA Operational Amplifier IC - 687-AD640BD - ERSAELECTRONICS PTE. LTD.
Specs
Bandwidth 350 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Operational Amplifier IC - 687-AD625CDZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details
Specs
Standards RoHS
Slew Rate 0.1500 V/µs
Bandwidth 0.5000 MHz
View Details