ERSAELECTRONICS PTE. LTD. Dual 18V 3MHz Operational Amplifier IC 687-NJM084CG-TE2

Description
Operational Amplifiers - Op Amps Dual J-FET Op Amp 4 to 18V 15mV 3MHz Product overview: NJM084CG-TE2 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM084CG-TE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifiers - Op Amps Dual J-FET Op Amp 4 to 18V 15mV 3MHz Product overview: NJM084CG-TE2 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM084CG-TE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 18V 3MHz Operational Amplifier IC - 687-NJM084CG-TE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 18V 3MHz Operational Amplifier IC
687-NJM084CG-TE2
Dual 18V 3MHz Operational Amplifier IC 687-NJM084CG-TE2
Operational Amplifiers - Op Amps Dual J-FET Op Amp 4 to 18V 15mV 3MHz Product overview: NJM084CG-TE2 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM084CG-TE2 can be used for catalog matching and distributor lookup.

Operational Amplifiers - Op Amps Dual J-FET Op Amp 4 to 18V 15mV 3MHz Product overview: NJM084CG-TE2 from Nisshinbo Micro Devices is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 18V, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM084CG-TE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-NJM084CG-TE2
Product Name Dual 18V 3MHz Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Slew Rate 0.1500 V/µs
Bandwidth 0.8000 MHz
Operating Temperature 0 C (32 F)
View Details