ERSAELECTRONICS PTE. LTD. Low-Power 38V Operational Amplifier IC 687-MAX9945AUA

Description
38V, Low-Noise, MOS-Input, Low-Power Op Amp Product overview: MAX9945AUA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 38V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 38V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9945AUA can be used for catalog matching and distributor lookup.
Request a Quote
Description
38V, Low-Noise, MOS-Input, Low-Power Op Amp Product overview: MAX9945AUA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 38V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 38V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9945AUA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 38V Operational Amplifier IC - 687-MAX9945AUA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 38V Operational Amplifier IC
687-MAX9945AUA
Low-Power 38V Operational Amplifier IC 687-MAX9945AUA
38V, Low-Noise, MOS-Input, Low-Power Op Amp Product overview: MAX9945AUA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 38V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 38V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9945AUA can be used for catalog matching and distributor lookup.

38V, Low-Noise, MOS-Input, Low-Power Op Amp Product overview: MAX9945AUA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 38V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 38V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9945AUA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX9945AUA
Product Name Low-Power 38V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40MA Operational Amplifier IC - 687-AD604AN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 170 V/µs
Bandwidth 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Operational Amplifier IC - 687-AD5751BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 10.8 volts
Slew Rate 2 V/µs
View Details
1MHZ Operational Amplifier IC - 687-AD549JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3 V/µs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details