ERSAELECTRONICS PTE. LTD. 200kHz 4uA Operational Amplifier IC 687-MAX9912EKA

Description
200kHz, 4uA, Rail-to-Rail I/O Op Amps with Shutdown Product overview: MAX9912EKA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 4uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 4uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9912EKA can be used for catalog matching and distributor lookup.
Request a Quote
Description
200kHz, 4uA, Rail-to-Rail I/O Op Amps with Shutdown Product overview: MAX9912EKA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 4uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 4uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9912EKA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200kHz 4uA Operational Amplifier IC - 687-MAX9912EKA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200kHz 4uA Operational Amplifier IC
687-MAX9912EKA
200kHz 4uA Operational Amplifier IC 687-MAX9912EKA
200kHz, 4uA, Rail-to-Rail I/O Op Amps with Shutdown Product overview: MAX9912EKA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 4uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 4uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9912EKA can be used for catalog matching and distributor lookup.

200kHz, 4uA, Rail-to-Rail I/O Op Amps with Shutdown Product overview: MAX9912EKA from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 4uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 4uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9912EKA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX9912EKA
Product Name 200kHz 4uA Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 170 V/µs
View Details
Specs
Standards RoHS
Supply Voltage (VS) 12 volts
Slew Rate 2 V/µs
View Details
Specs
Slew Rate 275 V/µs
Bandwidth 35 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Slew Rate 0.1500 V/µs
Bandwidth 0.5000 MHz
View Details