ERSAELECTRONICS PTE. LTD. 36V Operational Amplifier IC 687-MAX9643TATA+T

Description
SP Amp Current Sense Amp Single 36V 8-Pin TDFN EP T/R Product overview: MAX9643TATA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9643TATA+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
SP Amp Current Sense Amp Single 36V 8-Pin TDFN EP T/R Product overview: MAX9643TATA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9643TATA+T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36V Operational Amplifier IC - 687-MAX9643TATA+T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V Operational Amplifier IC
687-MAX9643TATA+T
36V Operational Amplifier IC 687-MAX9643TATA+T
SP Amp Current Sense Amp Single 36V 8-Pin TDFN EP T/R Product overview: MAX9643TATA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9643TATA+T can be used for catalog matching and distributor lookup.

SP Amp Current Sense Amp Single 36V 8-Pin TDFN EP T/R Product overview: MAX9643TATA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9643TATA+T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX9643TATA+T
Product Name 36V Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 2.7 to 36 volts
Slew Rate 12 V/µs
Bandwidth 15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.4 volts
Slew Rate 0.2200 V/µs
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature 0 C (32 F)
View Details
Operational Amplifier IC - 687-AD628ARMZ - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 2.25 volts
Slew Rate 0.3000 V/µs
View Details