ERSAELECTRONICS PTE. LTD. Low-Power 3V 5V Operational Amplifier IC 687-MAX9638AVB+

Description
3V/5V LOW-POWER, LOW-NOISE, CMOS Product overview: MAX9638AVB+ from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 3V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9638AVB+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
3V/5V LOW-POWER, LOW-NOISE, CMOS Product overview: MAX9638AVB+ from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 3V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9638AVB+ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 3V 5V Operational Amplifier IC - 687-MAX9638AVB+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 3V 5V Operational Amplifier IC
687-MAX9638AVB+
Low-Power 3V 5V Operational Amplifier IC 687-MAX9638AVB+
3V/5V LOW-POWER, LOW-NOISE, CMOS Product overview: MAX9638AVB+ from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 3V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9638AVB+ can be used for catalog matching and distributor lookup.

3V/5V LOW-POWER, LOW-NOISE, CMOS Product overview: MAX9638AVB+ from Analog Devices Inc./Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 3V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9638AVB+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX9638AVB+
Product Name Low-Power 3V 5V Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Quiescent Current (IQ) 200 to ? microamps
Slew Rate 1.8 V/µs
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 1.5 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 275 V/µs
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F)
View Details