ERSAELECTRONICS PTE. LTD. 1 A DFN Operational Amplifier IC 687-MAX9610HEXK+T

Description
Current Sense Amplifiers 1 A, DFN/SC70, Lithium-Ion Battery, Precision Current-Sense Amplifier Product overview: MAX9610HEXK+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 A, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9610HEXK+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Amplifiers 1 A, DFN/SC70, Lithium-Ion Battery, Precision Current-Sense Amplifier Product overview: MAX9610HEXK+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 A, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9610HEXK+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A DFN Operational Amplifier IC
687-MAX9610HEXK+T
1 A DFN Operational Amplifier IC 687-MAX9610HEXK+T
Current Sense Amplifiers 1 A, DFN/SC70, Lithium-Ion Battery, Precision Current-Sense Amplifier Product overview: MAX9610HEXK+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 A, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9610HEXK+T can be used for catalog matching and distributor lookup.

Current Sense Amplifiers 1 A, DFN/SC70, Lithium-Ion Battery, Precision Current-Sense Amplifier Product overview: MAX9610HEXK+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, DFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1 A, DFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX9610HEXK+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX9610HEXK+T
Product Name 1 A DFN Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 0.1500 V/µs
Bandwidth 0.5000 MHz
View Details
4MHZ Operational Amplifier IC - 687-AD711KN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 20 V/µs
Bandwidth 4 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 2 MHz
Operating Temperature 0 C (32 F)
View Details