The MAX4478 is a low-noise, low-distortion operational amplifier designed for single-supply operation from +2.7V to +5.5V, with rail-to-rail output swing and input common-mode range including ground. It offers a gain-bandwidth product of 10MHz and is unity-gain stable, with input voltage-noise density of 4.5nV/√Hz and input current-noise density of 0.5fA/√Hz. The device is available in a 6-pin SOT23 package, with a maximum operating temperature range of -40°C to +125°C. AEC-Q100 qualification is available for designated variants. It features a low-power shutdown mode that reduces supply current to 0.01µA and places the output in a high-impedance state.
Operational Amplifiers - Op Amps SOT23, Low-Noise, Low-Distortion, Wide-B Product overview: MAX4478ASD+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4478ASD+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-MAX4478ASD+ |
| Product Name | SOT23 Operational Amplifier IC |
| Standards | RoHS |