ERSAELECTRONICS PTE. LTD. -15V DIP Operational Amplifier IC 687-MAX423EPD

Description
IC OPAMP +/-15V CHOP/STAB 14-DIP Product overview: MAX423EPD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -15V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX423EPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP +/-15V CHOP/STAB 14-DIP Product overview: MAX423EPD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -15V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX423EPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-15V DIP Operational Amplifier IC - 687-MAX423EPD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V DIP Operational Amplifier IC
687-MAX423EPD
-15V DIP Operational Amplifier IC 687-MAX423EPD
IC OPAMP +/-15V CHOP/STAB 14-DIP Product overview: MAX423EPD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -15V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX423EPD can be used for catalog matching and distributor lookup.

IC OPAMP +/-15V CHOP/STAB 14-DIP Product overview: MAX423EPD from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -15V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX423EPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX423EPD
Product Name -15V DIP Operational Amplifier IC
Slew Rate 0.5000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.0015 MHz
Operating Temperature -25 C (-13 F)
View Details
Operational Amplifier IC - 687-5962-8851301GA - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 52 V/µs
Bandwidth 10 MHz
View Details
Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details