ERSAELECTRONICS PTE. LTD. 10MHz 10V Operational Amplifier IC 687-MAX4231AUT+T

Description
Operational Amplifiers - Op Amps High-Output-Drive, 10MHz, 10V/ s, Rail-to-Rail I/O Op Amps with Shutdown in SC70 Product overview: MAX4231AUT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4231AUT+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Operational Amplifiers - Op Amps High-Output-Drive, 10MHz, 10V/ s, Rail-to-Rail I/O Op Amps with Shutdown in SC70 Product overview: MAX4231AUT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4231AUT+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX4231AUT+T is a single operational amplifier with shutdown, packaged in a 6-pin SOT23, designed for high-output-drive applications such as RF power amplifier biasing and portable audio. It operates from a 2.7V to 5.5V supply, delivers up to 200mA peak output current, and features a 10MHz gain-bandwidth product and a 10V/μs slew rate. The device includes a shutdown mode that reduces supply current to less than 1μA and drives the output low. It is rail-to-rail input and output, unity-gain stable for capacitive loads up to 780pF, and AEC-Q100 qualified for automotive applications. The operating temperature range is -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MAX4231AUT+T is a single operational amplifier with shutdown, packaged in a 6-pin SOT23, designed for high-output-drive applications such as RF power amplifier biasing and portable audio. It operates from a 2.7V to 5.5V supply, delivers up to 200mA peak output current, and features a 10MHz gain-bandwidth product and a 10V/μs slew rate. The device includes a shutdown mode that reduces supply current to less than 1μA and drives the output low. It is rail-to-rail input and output, unity-gain stable for capacitive loads up to 780pF, and AEC-Q100 qualified for automotive applications. The operating temperature range is -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHz 10V Operational Amplifier IC
687-MAX4231AUT+T
10MHz 10V Operational Amplifier IC 687-MAX4231AUT+T
Operational Amplifiers - Op Amps High-Output-Drive, 10MHz, 10V/ s, Rail-to-Rail I/O Op Amps with Shutdown in SC70 Product overview: MAX4231AUT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4231AUT+T can be used for catalog matching and distributor lookup.

Operational Amplifiers - Op Amps High-Output-Drive, 10MHz, 10V/ s, Rail-to-Rail I/O Op Amps with Shutdown in SC70 Product overview: MAX4231AUT+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4231AUT+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX4231AUT+T
Product Name 10MHz 10V Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Supply Voltage (VS) 2.3 volts
Slew Rate 1.2 V/µs
View Details
Specs
Standards RoHS
Slew Rate 10 V/µs
Bandwidth 2 MHz
View Details
Specs
Standards RoHS
Slew Rate 0.1500 V/µs
Bandwidth 0.5000 MHz
View Details
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature -55 C (-67 F)
View Details