ERSAELECTRONICS PTE. LTD. Low-Power Operational Amplifier IC 687-MAX4168ESD+T

Description
Precision Amplifiers High-Output-Drive, Precision, Low-Power, Product overview: MAX4168ESD+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4168ESD+T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Precision Amplifiers High-Output-Drive, Precision, Low-Power, Product overview: MAX4168ESD+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4168ESD+T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX4168 is a dual operational amplifier with high-output-drive capability, designed for precision, low-power, single-supply applications. It operates from a single +2.7V to +6.5V supply or dual ±1.35V to ±3.25V supplies, drawing 1.2mA per amplifier and delivering a minimum 80mA output current. The device features rail-to-rail input and output voltage swing, a 5MHz gain-bandwidth product, 250µV maximum input offset voltage, and unity-gain stability with capacitive loads up to 250pF. It includes a shutdown mode that reduces supply current to 38µA and places outputs in a high-impedance state. The MAX4168 is available in an 8-pin SO package and operates over the -40°C to +85°C temperature range.

Datasheet Summary
Powered by GS/AI

The MAX4168 is a dual operational amplifier with high-output-drive capability, designed for precision, low-power, single-supply applications. It operates from a single +2.7V to +6.5V supply or dual ±1.35V to ±3.25V supplies, drawing 1.2mA per amplifier and delivering a minimum 80mA output current. The device features rail-to-rail input and output voltage swing, a 5MHz gain-bandwidth product, 250µV maximum input offset voltage, and unity-gain stability with capacitive loads up to 250pF. It includes a shutdown mode that reduces supply current to 38µA and places outputs in a high-impedance state. The MAX4168 is available in an 8-pin SO package and operates over the -40°C to +85°C temperature range.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Operational Amplifier IC
687-MAX4168ESD+T
Low-Power Operational Amplifier IC 687-MAX4168ESD+T
Precision Amplifiers High-Output-Drive, Precision, Low-Power, Product overview: MAX4168ESD+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4168ESD+T can be used for catalog matching and distributor lookup.

Precision Amplifiers High-Output-Drive, Precision, Low-Power, Product overview: MAX4168ESD+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4168ESD+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX4168ESD+T
Product Name Low-Power Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 3 V/µs
Bandwidth 6 MHz
View Details
Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.5 volts
Slew Rate 2.1 V/µs
View Details