ERSAELECTRONICS PTE. LTD. Dual Quad 28MHz Operational Amplifier IC 687-MAX412ESA+T

Description
Precision Amplifiers Single/Dual/Quad, 28MHz, Low-Noise, Low- Product overview: MAX412ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 28MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 28MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX412ESA+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Precision Amplifiers Single/Dual/Quad, 28MHz, Low-Noise, Low- Product overview: MAX412ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 28MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 28MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX412ESA+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Quad 28MHz Operational Amplifier IC
687-MAX412ESA+T
Dual Quad 28MHz Operational Amplifier IC 687-MAX412ESA+T
Precision Amplifiers Single/Dual/Quad, 28MHz, Low-Noise, Low- Product overview: MAX412ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 28MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 28MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX412ESA+T can be used for catalog matching and distributor lookup.

Precision Amplifiers Single/Dual/Quad, 28MHz, Low-Noise, Low- Product overview: MAX412ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 28MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 28MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX412ESA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX412ESA+T
Product Name Dual Quad 28MHz Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 90 MHz
View Details
Operational Amplifier IC - 687-AD204KY - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Bandwidth 0.0050 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2 volts
Slew Rate 0.1500 V/µs
View Details
Specs
Standards RoHS
Slew Rate 275 V/µs
Bandwidth 90 MHz
View Details