ERSAELECTRONICS PTE. LTD. 6V SOIC Operational Amplifier IC 687-MAX4106ESA+

Description
OP Amp Single GP ±6V 8-Pin SOIC N Product overview: MAX4106ESA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4106ESA+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
OP Amp Single GP ±6V 8-Pin SOIC N Product overview: MAX4106ESA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4106ESA+ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6V SOIC Operational Amplifier IC - 687-MAX4106ESA+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V SOIC Operational Amplifier IC
687-MAX4106ESA+
6V SOIC Operational Amplifier IC 687-MAX4106ESA+
OP Amp Single GP ±6V 8-Pin SOIC N Product overview: MAX4106ESA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4106ESA+ can be used for catalog matching and distributor lookup.

OP Amp Single GP ±6V 8-Pin SOIC N Product overview: MAX4106ESA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4106ESA+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX4106ESA+
Product Name 6V SOIC Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1MHZ Operational Amplifier IC - 687-AD648KR - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.8 V/µs
Bandwidth 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Slew Rate 13 V/µs
Bandwidth 0.2000 MHz
Operating Temperature 0 C (32 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Slew Rate 0.2200 V/µs
View Details
Specs
Standards RoHS
Slew Rate 3 V/µs
Bandwidth 6 MHz
View Details