ERSAELECTRONICS PTE. LTD. 740MHz Operational Amplifier IC 687-MAX4104ESA+T

Description
Operational Amplifiers - Op Amps 740MHz, Low-Noise, Low-Distortion Op Amp Product overview: MAX4104ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 740MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 740MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4104ESA+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifiers - Op Amps 740MHz, Low-Noise, Low-Distortion Op Amp Product overview: MAX4104ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 740MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 740MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4104ESA+T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
740MHz Operational Amplifier IC
687-MAX4104ESA+T
740MHz Operational Amplifier IC 687-MAX4104ESA+T
Operational Amplifiers - Op Amps 740MHz, Low-Noise, Low-Distortion Op Amp Product overview: MAX4104ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 740MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 740MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4104ESA+T can be used for catalog matching and distributor lookup.

Operational Amplifiers - Op Amps 740MHz, Low-Noise, Low-Distortion Op Amp Product overview: MAX4104ESA+T from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 740MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 740MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4104ESA+T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX4104ESA+T
Product Name 740MHz Operational Amplifier IC
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1MHZ Operational Amplifier IC - 687-AD622AN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1MHZ Operational Amplifier IC - 687-AD622AN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1.2 V/µs
Bandwidth 1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Operational Amplifier IC - 687-AD624SD - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Slew Rate 5 V/µs
Bandwidth 25 MHz
View Details