ERSAELECTRONICS PTE. LTD. 5V 10V 150KHZ Operational Amplifier IC 687-MAX409BEPA+

Description
Op Amp Single Micropower Amplifier R-R O/P ±5V/10V 8-Pin PDIP N / IC OPAMP GP 150KHZ RRO 8DIP Product overview: MAX409BEPA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10V, 150KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 10V, 150KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX409BEPA+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Op Amp Single Micropower Amplifier R-R O/P ±5V/10V 8-Pin PDIP N / IC OPAMP GP 150KHZ RRO 8DIP Product overview: MAX409BEPA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10V, 150KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 10V, 150KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX409BEPA+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 10V 150KHZ Operational Amplifier IC - 687-MAX409BEPA+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 10V 150KHZ Operational Amplifier IC
687-MAX409BEPA+
5V 10V 150KHZ Operational Amplifier IC 687-MAX409BEPA+
Op Amp Single Micropower Amplifier R-R O/P ±5V/10V 8-Pin PDIP N / IC OPAMP GP 150KHZ RRO 8DIP Product overview: MAX409BEPA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10V, 150KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 10V, 150KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX409BEPA+ can be used for catalog matching and distributor lookup.

Op Amp Single Micropower Amplifier R-R O/P ±5V/10V 8-Pin PDIP N / IC OPAMP GP 150KHZ RRO 8DIP Product overview: MAX409BEPA+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 10V, 150KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 10V, 150KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX409BEPA+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 687-MAX409BEPA+
Product Name 5V 10V 150KHZ Operational Amplifier IC
Bandwidth 0.1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Slew Rate 0.3000 V/µs
Bandwidth 0.8000 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Standards RoHS
Supply Voltage (VS) 2.6 volts
Slew Rate 1.2 V/µs
View Details
Specs
Slew Rate 70 V/µs
Bandwidth 12 MHz
Operating Temperature -55 C (-67 F)
View Details
Specs
Slew Rate 3 V/µs
Bandwidth 0.0500 MHz
Operating Temperature -55 C (-67 F)
View Details